Status: | Unknown |
---|---|
Series: | SSB11V-R/11H-R Series |
RoHS: | Unknown |
Inductance | 9mH |
---|---|
Rated Current | 1.3A |
Product Range | SSB11V-R/11H-R Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1.3A |
V Rohs Compliant: Yes |Kemet SSB11V-R13090 | Newark Electronics |
Choke, Common Mode, 9 mH, 1.3 A | Avnet America |
AC Line Filters, CMC 9mH,1.3A, 0.38ohm | KEMET SSB11V-R13090 | RS Americas |
COMMON MODE FILTER, 9000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SSB11V-R13090?
Additional datasheets, footprints and schematics for SSB11V-R13090 are listed on our Part Details page. You can also find images and similar parts to SSB11V-R13090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSB11V-R13090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSB11V-R13090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSB11V-R13090 fall under?
The SSB11V-R13090 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSB11V-R13090 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSB11V-R13090 you can contact the distributor directly for product support, shipping queries etc.
Is the SSB11V-R13090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSB11V-R13090 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SSB11V-R13090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSB11V-R13090 often in real-time on the comparison pages.
What if I can't find stock of SSB11V-R13090?
You can fill out our help required form which you can use to request a quote for SSB11V-R13090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.