Status: | Unknown |
---|---|
Series: | SSB11V-R/11H-R Series |
RoHS: | Unknown |
Inductance | 4.3mH |
---|---|
Rated Current | 1.7A |
Product Range | SSB11V-R/11H-R Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1.7A |
V Rohs Compliant: Yes |Kemet SSB11H-R17043 | Newark Electronics |
Choke, Common Mode, 4.3 mH, 1.7 A | Avnet America |
AC Line Filters, CMC 4.3mH,1.7A, 0.18ohm | KEMET SSB11H-R17043 | RS Americas |
COMMON MODE FILTER, 4300UH, THD | element14 |
Where can I find additional details, specifications and documents for a SSB11H-R17043?
Additional datasheets, footprints and schematics for SSB11H-R17043 are listed on our Part Details page. You can also find images and similar parts to SSB11H-R17043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSB11H-R17043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSB11H-R17043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSB11H-R17043 fall under?
The SSB11H-R17043 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSB11H-R17043 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSB11H-R17043 you can contact the distributor directly for product support, shipping queries etc.
Is the SSB11H-R17043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSB11H-R17043 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SSB11H-R17043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSB11H-R17043 often in real-time on the comparison pages.
What if I can't find stock of SSB11H-R17043?
You can fill out our help required form which you can use to request a quote for SSB11H-R17043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.