Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.38
|
316
in stock
|
Buy Now | |
Newark Electronics
from US$35.28
|
69
in stock
|
Buy Now | |
element14
from US$37.92
|
69
in stock
|
Buy Now | |
Farnell
from US$31.03
|
69
in stock
|
Buy Now | |
TE Store
from US$43.56
|
40
in stock
|
Buy Now | |
RS Americas
from US$32.64
|
39
in stock
|
Buy Now | |
Avnet America
from US$32.11
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | - |
I.D. Supplied - Metric | - |
Shrink Tubing / Boot Colour | - |
Total Length - Imperial | 4.09" |
Total Length - Metric | 103.89mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Molded Boot |
Body Material | PO (Polyolefin) |
For Use With | Cable |
Thermoform(R) 2-leg cable boot,40mm ID | RS |
Heat Shrink Boot, 40.64Mm, Elastomer | Newark Electronics |
HEATSHRINK BOOT, 2 TO 1, HEAVY DUTY | element14 |
SSB-1202FR Number of Branches & Legs: 2 Material Code: 3 Adhesive Requirement: Adhesive Precoat Operating Temperature Range: -55 – 90 °C Operating Temperature Range: -67 – 194 °F Heat Shrinkable Cable Breakout And Cable Transition | 2 3 | Part Number: SSB-1202FR | Internal Number: 037328-001 | Alias Number: 4-1190288-3 | TE Connectivity | TE Store |
2 Way, Multi-Legged Boot Adhesive Lined, Modified Polyolefin,40.64mm, SSB-1202FR | TE Connectivity SSB-1202FR | RS Americas |
Cable Accessories Breakout Boot Semi-Rigid Modified Polyolefin | Avnet America |
Where can I find additional details, specifications and documents for a SSB-1202FR?
Additional datasheets, footprints and schematics for SSB-1202FR are listed on our Part Details page. You can also find images and similar parts to SSB-1202FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSB-1202FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSB-1202FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSB-1202FR fall under?
The SSB-1202FR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSB-1202FR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSB-1202FR you can contact the distributor directly for product support, shipping queries etc.
Is the SSB-1202FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSB-1202FR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for SSB-1202FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSB-1202FR often in real-time on the comparison pages.
What if I can't find stock of SSB-1202FR?
You can fill out our help required form which you can use to request a quote for SSB-1202FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.