SSA24-E3/61T Diodes by Vishay Intertechnology

High Current Density Surface-Mount Schottky Rectifier

Status: Unknown
Series: SSA23L, SSA24
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.16
36,400
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
266,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
28,800
in stock
Buy Now
Logo for element14
element14
from US$0.16
22,140
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.16
22,140
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
10,800
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.12
4,676
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
2,479
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,800
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Low profile package
Ideal for automated placement
Guardring for overvoltage protection
Applications
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications.

Resources

Application Notes
Application Note

Datasheet
SSA23L, SSA24

General Information
Soldering Process


Packaging Information
Packaging Information

Product Literature
Selector Guide

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

Diode Schottky 40V 2A | RS
Diode Schottky 40V 2A 2-Pin SMA T/R | Avnet America
DIODE, RECTIFIER, 2A, 40V, DO-214AC | element14
SSA24 Series 40 V 2 A High-Current Density Schottky Rectifier - DO-214AC | Future Electronics
Diode: Schottky rectifying | Transfer Multisort Elektronik
Schottky Rectifier, 2A 40V Do-214Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSA24-E3/61T?

Additional datasheets, footprints and schematics for SSA24-E3/61T are listed on our Part Details page. You can also find images and similar parts to SSA24-E3/61T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSA24-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA24-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSA24-E3/61T fall under?

The SSA24-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to SSA24-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSA24-E3/61T you can contact the distributor directly for product support, shipping queries etc.

Is the SSA24-E3/61T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSA24-E3/61T have stock available?

Authorised distributors including TTI Europe, RS, Avnet America, element14 and Farnell have stock available or on a lead time for SSA24-E3/61T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSA24-E3/61T often in real-time on the comparison pages.

What if I can't find stock of SSA24-E3/61T?

You can fill out our help required form which you can use to request a quote for SSA24-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay