Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
14,678
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
15,518
in stock
|
Buy Now | |
element14
from US$0.18
|
14,682
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL Flammability 94V-0 Classification |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Industrial Device Qualified per AEC-Q101 Standards. Not intended for automotive applications without written authorization from Fairchild representative. |
Description | SSA210 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.8 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | 8.02 |
Cj Max (pF) | - |
Package Type | SMA |
Schottky Rectifier, Single, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 100V, DO-214AC | element14 |
SSA210 Series 100 V 2 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Diode Schottky 100V 2A 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SSA210?
Additional datasheets, footprints and schematics for SSA210 are listed on our Part Details page. You can also find images and similar parts to SSA210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSA210 fall under?
The SSA210 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SSA210 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA210 you can contact the distributor directly for product support, shipping queries etc.
Is the SSA210 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SSA210 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for SSA210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA210 often in real-time on the comparison pages.
What if I can't find stock of SSA210?
You can fill out our help required form which you can use to request a quote for SSA210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.