Status: | Unknown |
---|---|
Series: | SSA Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | - |
Product Range | SSA Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 30V |
Ssa12=Sw Slide 1 Pole 2 Pos/Te Connectivity/Alcoswitch |Alcoswitch Te Connectivity SSA12 | Newark Electronics |
Where can I find additional details, specifications and documents for a SSA12?
Additional datasheets, footprints and schematics for SSA12 are listed on our Part Details page. You can also find images and similar parts to SSA12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSA12 fall under?
The SSA12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSA12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA12 you can contact the distributor directly for product support, shipping queries etc.
Is the SSA12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSA12 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SSA12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA12 often in real-time on the comparison pages.
What if I can't find stock of SSA12?
You can fill out our help required form which you can use to request a quote for SSA12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.