Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.20
Product Range | - |
---|---|
Relay Clip Type | Mounting |
For Use With | TE Connectivity CNT Series Time Delay Relays |
Accessory Type | Mounting Clip |
Relay Sockets&Hardware Relay SCKT MNT Clip | Rapid Electronics |
Clip, Mounting, Panel, 2.283 in., 1.89 in., RoHS Compliant, ELV Compliant | TE Connectivity SSA-24C667 | RS Americas |
Solid State Relays, Accessories | Newark Electronics |
TYCO P&B PANEL MOUNT CLIP | Relay Specialties |
Where can I find additional details, specifications and documents for a SSA-24C667?
Additional datasheets, footprints and schematics for SSA-24C667 are listed on our Part Details page. You can also find images and similar parts to SSA-24C667 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA-24C667 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA-24C667 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSA-24C667 fall under?
The SSA-24C667 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSA-24C667 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA-24C667 you can contact the distributor directly for product support, shipping queries etc.
Is the SSA-24C667 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSA-24C667 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for SSA-24C667.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA-24C667 often in real-time on the comparison pages.
What if I can't find stock of SSA-24C667?
You can fill out our help required form which you can use to request a quote for SSA-24C667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.