Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 270MHz |
Power Dissipation Pd | 450mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 400hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, NPN, 45V, 0.1A, TO-92-3 | Farnell |
Where can I find additional details, specifications and documents for a SS9014DBU?
Additional datasheets, footprints and schematics for SS9014DBU are listed on our Part Details page. You can also find images and similar parts to SS9014DBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS9014DBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS9014DBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS9014DBU fall under?
The SS9014DBU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS9014DBU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS9014DBU you can contact the distributor directly for product support, shipping queries etc.
Is the SS9014DBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS9014DBU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SS9014DBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS9014DBU often in real-time on the comparison pages.
What if I can't find stock of SS9014DBU?
You can fill out our help required form which you can use to request a quote for SS9014DBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.