Status: | Unknown |
---|---|
Series: | SS8P3C, SS8P4C |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
7,255
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
4,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC/DC converters, and polarity protection application. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS8P3C, SS8P4C |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode Schottky 40V 8A SMPC | RS |
8.0A 40V SKY TO277A | TTI Europe |
Diode Schottky 40V 8A 3-Pin SMPC T/R | EBV Elektronik |
Diode, Schottky, Rectifier, 8A, 40V, Smpc | Newark Electronics |
SS8P4C Series 40V 8A High Current Density Dual Common Cathode Schottky Rectifier | Future Electronics |
DIODE, SCHOTTKY, RECTI, 8A, 40V, SMPC | element14 |
Where can I find additional details, specifications and documents for a SS8P4C-M3/86A?
Additional datasheets, footprints and schematics for SS8P4C-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS8P4C-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8P4C-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8P4C-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8P4C-M3/86A fall under?
The SS8P4C-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS8P4C-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8P4C-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS8P4C-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS8P4C-M3/86A have stock available?
Authorised distributors including RS, TTI Europe, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for SS8P4C-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8P4C-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS8P4C-M3/86A?
You can fill out our help required form which you can use to request a quote for SS8P4C-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.