SS8P2L-M3/86A Diodes by Vishay Intertechnology

DIODE, SCHOTTKY, 8A, 20V, TO-277A-3, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.07


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.07
410
Buy Now
Logo for element14 element14 US$0.22
410
Buy Now
Logo for Avnet America Avnet America US$0.19
-
Buy Now
Logo for TTI Europe TTI Europe US$0.19
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 20V
Forward Current If(AV) 8A
Diode Configuration Dual Common Anode
Diode Case Style TO-277A
No. of Pins 3Pins
Forward Voltage VF Max 570mV
RoHS Compliant Yes

Alternative Descriptions

Diode, Schottky, 8A, 20V, To-277A-3 | Newark Electronics
DIODE, SCHOTTKY, 8A, 20V, TO-277A-3 | element14
Diode Schottky 20V 8A 3-Pin SMPC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SS8P2L-M3/86A?

Additional datasheets, footprints and schematics for SS8P2L-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS8P2L-M3/86A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SS8P2L-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8P2L-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SS8P2L-M3/86A fall under?

The SS8P2L-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to SS8P2L-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SS8P2L-M3/86A you can contact the distributor directly for product support, shipping queries etc.

Is the SS8P2L-M3/86A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SS8P2L-M3/86A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SS8P2L-M3/86A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SS8P2L-M3/86A often in real-time on the comparison pages.

What if I can't find stock of SS8P2L-M3/86A?

You can fill out our help required form which you can use to request a quote for SS8P2L-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay