Status: | Unknown |
---|---|
Series: | SS8550 |
RoHS: | Compliant |
Complementary to SS8050 |
Collector Current : IC = 1.5 A |
Power Dissipation, PD = 1 W (TC = 25°C ) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Audio amplification |
End Products |
---|
Ideal for Push - Pull configuration |
General use |
Compliance | Pb-free |
---|
TRANSISTOR, PNP, -25V, -1.5A, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a SS8550BBU?
Additional datasheets, footprints and schematics for SS8550BBU are listed on our Part Details page. You can also find images and similar parts to SS8550BBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8550BBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8550BBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8550BBU fall under?
The SS8550BBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS8550BBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8550BBU you can contact the distributor directly for product support, shipping queries etc.
Is the SS8550BBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS8550BBU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SS8550BBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8550BBU often in real-time on the comparison pages.
What if I can't find stock of SS8550BBU?
You can fill out our help required form which you can use to request a quote for SS8550BBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.