Status: | Active |
---|---|
Series: | SS8050 |
RoHS: | Compliant |
Complementary to SS8550 |
Collector Current : IC= 1.5A |
Collector Dissipation: PC = 2W (TC=25°C ) 2W Output Amplifier of Portable Radios in Class B Push-pull Operation. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS8050 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 25 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1 |
hFE Min | 160 |
hFE Max | 300 |
fT Min (MHz) | 100 |
PTM Max (W) | 1 |
Package Type | TO-92-3 |
Transistor,bjt,npn,25V V(Br)Ceo,1.5A I(C),to-92 Rohs Compliant: Yes |Onsemi SS8050DBU | Newark Electronics |
Trans GP BJT NPN 25V 1.5A 3-Pin TO-92 Bulk | Avnet America |
TRANSISTOR, BIPOL, NPN, 25V, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a SS8050DBU?
Additional datasheets, footprints and schematics for SS8050DBU are listed on our Part Details page. You can also find images and similar parts to SS8050DBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8050DBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8050DBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8050DBU fall under?
The SS8050DBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS8050DBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8050DBU you can contact the distributor directly for product support, shipping queries etc.
Is the SS8050DBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS8050DBU have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for SS8050DBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8050DBU often in real-time on the comparison pages.
What if I can't find stock of SS8050DBU?
You can fill out our help required form which you can use to request a quote for SS8050DBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.