Status: | Active |
---|---|
Series: | SS8050 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,900
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Complementary to SS8550 |
Collector Current : IC= 1.5A |
Collector Dissipation: PC = 2W (TC=25°C ) 2W Output Amplifier of Portable Radios in Class B Push-pull Operation. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS8050 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 25 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1 |
hFE Min | 120 |
hFE Max | 200 |
fT Min (MHz) | 100 |
PTM Max (W) | 1 |
Package Type | TO-92-3 LF |
SS8050 Series 25 V CE Breakdown 1.2 A NPN Epitaxial Silicon Transistor - TO-92 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 25V 1.5A 3-Pin TO-92 Ammo | Avnet Silica |
Trans, Npn, 25V, 1.5A, 150Deg C, 1W | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 25V, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a SS8050CTA?
Additional datasheets, footprints and schematics for SS8050CTA are listed on our Part Details page. You can also find images and similar parts to SS8050CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8050CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8050CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8050CTA fall under?
The SS8050CTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS8050CTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8050CTA you can contact the distributor directly for product support, shipping queries etc.
Is the SS8050CTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS8050CTA have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for SS8050CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8050CTA often in real-time on the comparison pages.
What if I can't find stock of SS8050CTA?
You can fill out our help required form which you can use to request a quote for SS8050CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.