Status: | Active |
---|---|
Series: | SS8050 |
RoHS: | Compliant |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
7,455
in stock
|
Buy Now | |
element14
from US$0.12
|
7,475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
3,598
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
1,772
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary to SS8550 |
Collector Current : IC= 1.5A |
Collector Dissipation: PC = 2W (TC=25°C ) 2W Output Amplifier of Portable Radios in Class B Push-pull Operation. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS8050 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 25 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1 |
hFE Min | 120 |
hFE Max | 200 |
fT Min (MHz) | 100 |
PTM Max (W) | 1 |
Package Type | TO-92-3 |
TRANSISTOR, BIPOL, NPN, 25V, TO-226AA-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistors Rohs Compliant: Yes |Onsemi SS8050CBU | Newark Electronics |
SS8050 Series 25 V 1.5 A Through Hole NPN Epitaxial Silicon Transistor - TO-92.3 | Future Electronics |
Trans GP BJT NPN 25V 1.5A 3-Pin TO-92 Bulk | Avnet America |
onsemi General Purpose Transistor, NPN, 25V, TO-92 | Distrelec |
Where can I find additional details, specifications and documents for a SS8050CBU?
Additional datasheets, footprints and schematics for SS8050CBU are listed on our Part Details page. You can also find images and similar parts to SS8050CBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8050CBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8050CBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8050CBU fall under?
The SS8050CBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS8050CBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8050CBU you can contact the distributor directly for product support, shipping queries etc.
Is the SS8050CBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS8050CBU have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for SS8050CBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8050CBU often in real-time on the comparison pages.
What if I can't find stock of SS8050CBU?
You can fill out our help required form which you can use to request a quote for SS8050CBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.