Status: | Unknown |
---|---|
Series: | SS3P5 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
16,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,556
in stock
|
Buy Now | |
element14
from US$0.09
|
3,556
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,556
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,740
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 780mV |
Forward Surge Current Ifsm Max | 45A |
Operating Temperature Max | 150°C |
Product Range | SS3P5 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Diode Schottky 50V 3A SMP | RS |
Diode, Rectifier, Schottky, 3A, 50V, Smp | Newark Electronics |
DIODE, RECTIFIER, SCHOTTKY, 3A, 50V, SMP | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 3A 50V SMP | Rutronik |
Diode Schottky 50 V 3A Surface Mount DO-220AA (SMP) | Future Electronics |
Diode Schottky 50V 3A 2-Pin DO-220AA T/R | Avnet America |
3.0A 50V SKY DO-220AA | TTI Europe |
Where can I find additional details, specifications and documents for a SS3P5-M3/84A?
Additional datasheets, footprints and schematics for SS3P5-M3/84A are listed on our Part Details page. You can also find images and similar parts to SS3P5-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS3P5-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS3P5-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS3P5-M3/84A fall under?
The SS3P5-M3/84A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS3P5-M3/84A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS3P5-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SS3P5-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS3P5-M3/84A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SS3P5-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS3P5-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SS3P5-M3/84A?
You can fill out our help required form which you can use to request a quote for SS3P5-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.