Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.23 |
32,350
|
Buy Now | |
TTI Europe | US$0.08 |
54,000
|
Buy Now | |
Avnet America | US$0.10 |
6,000
|
Buy Now | |
Future Electronics | US$0.10 |
3,000
|
Buy Now | |
element14 | US$0.11 |
3
|
Buy Now | |
Farnell | US$0.57 |
3
|
Buy Now | |
Avnet Asia | - |
15,000
|
Buy Now | |
Newark Electronics | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS3P4 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode Schottky 40V 3A SMP | RS |
Diode Schottky 40V 3A 2-Pin SMP T/R | Avnet America |
SS3P4 Series 40 V 3 A Surface Mount Schottky Rectifier - DO-214AA | Future Electronics |
DIODE, RECTIFIER, SCHOTTKY, 3A, 40V, SMP | Farnell |
Diode, Rectifier, Schottky, 3A, 40V, Smp | Newark Electronics |
Where can I find additional details, specifications and documents for a SS3P4-M3/84A?
Additional datasheets, footprints and schematics for SS3P4-M3/84A are listed on our Part Details page. You can also find images and similar parts to SS3P4-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS3P4-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS3P4-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS3P4-M3/84A fall under?
The SS3P4-M3/84A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SS3P4-M3/84A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS3P4-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SS3P4-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS3P4-M3/84A have stock available?
Authorised distributors including TTI Europe, RS, Avnet America, Future Electronics and element14 have stock available or on a lead time for SS3P4-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS3P4-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SS3P4-M3/84A?
You can fill out our help required form which you can use to request a quote for SS3P4-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.