Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,045
in stock
|
Buy Now | |
element14
from US$0.25
|
3,045
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,045
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.0420
|
2,700
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$26.04
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Sager
from US$24.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Metal to Silicon Rectifiers, Majority Carrier Conduction |
Low-Forward Voltage Drop |
Easy Pick and Place |
High-Surge Current Capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS38 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 80 |
VF Max (V) | 0.85 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 100 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC |
Schottky Rect, Single, 80V, Do-214Ab | Newark Electronics |
SCHOTTKY RECT, SINGLE, 80V, DO-214AB | element14 |
Diode, Fairchild, SS38 | RS |
SS Series 850 mV 3 A 80 V Max Reverse Voltage Schottky Rectifier - DO-214AB | Future Electronics |
Diode Schottky 80V 3A 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a SS38?
Additional datasheets, footprints and schematics for SS38 are listed on our Part Details page. You can also find images and similar parts to SS38 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS38 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS38 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS38 fall under?
The SS38 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS38 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS38 you can contact the distributor directly for product support, shipping queries etc.
Is the SS38 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS38 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Micros have stock available or on a lead time for SS38.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS38 often in real-time on the comparison pages.
What if I can't find stock of SS38?
You can fill out our help required form which you can use to request a quote for SS38 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.