Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
23,000
in stock
|
Buy Now | |
element14
from US$0.16
|
5,961
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
5,748
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
2,930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,420
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,174
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,896
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Power Loss, High Efficiency |
Guard Ring for Overvoltage Protection |
High Surge Current Capability |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
Description | SS34FA |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.5 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | 12 |
Cj Max (pF) | 152 |
Package Type | SOD-123 FL |
Schottky Rectifier, 40 V, 3 A, Single, SOD-123FL, 2 Pins, 500 mV | Avnet Asia |
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123FA | element14 |
onsemi Schottky Diode, 3A, 40V, SOD-123FL | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
40V 3A SCHOTTKY RECTIF | RS |
Schottky Rectifier, Single, Sod-123Fa | Newark Electronics |
SS34FA Series 40 V 3 A Surface Mount Schottky Barrier Rectifier - SOD-123FA | Future Electronics |
Where can I find additional details, specifications and documents for a SS34FA?
Additional datasheets, footprints and schematics for SS34FA are listed on our Part Details page. You can also find images and similar parts to SS34FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS34FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS34FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS34FA fall under?
The SS34FA is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS34FA when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS34FA you can contact the distributor directly for product support, shipping queries etc.
Is the SS34FA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS34FA have stock available?
Authorised distributors including Avnet Asia, element14, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for SS34FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS34FA often in real-time on the comparison pages.
What if I can't find stock of SS34FA?
You can fill out our help required form which you can use to request a quote for SS34FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.