Status: | Unknown |
---|---|
Series: | SS34A Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 125°C |
Product Range | SS34A Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | SSxx Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Product Range | SSxx Series |
RoHS Compliant | Yes |
DIODE, RECTIFIER, 3A, 40V, DO-214AC | element14 |
Diode, Rectifier, 3A, 40V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a SS34A?
Additional datasheets, footprints and schematics for SS34A are listed on our Part Details page. You can also find images and similar parts to SS34A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS34A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS34A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS34A fall under?
The SS34A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS34A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS34A you can contact the distributor directly for product support, shipping queries etc.
Is the SS34A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS34A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for SS34A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS34A often in real-time on the comparison pages.
What if I can't find stock of SS34A?
You can fill out our help required form which you can use to request a quote for SS34A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.