Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
14,300
in stock
|
Buy Now | |
element14
from US$0.32
|
114,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
98,924
in stock
|
Buy Now | |
Micros
from US$0.09
|
17,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
16,400
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
6,374
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
5,358
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
2,965
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$19.71
|
-
|
Buy Now | |
Sager
from US$18.30
|
-
|
Buy Now |
Metal to Silicon Rectifiers, Majority Carrier Conduction |
Low-Forward Voltage Drop |
Easy Pick and Place |
High-Surge Current Capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS34 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.5 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 100 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC |
DIODE, SCHOTTKY, 40V, 3A, DO-214 | element14 |
Schottky Rectifier, 3A 40V Do-214Ab | Newark Electronics |
SS Series 500 mV 3 A 40 V Max Reverse Voltage Schottky Rectifier - DO-214AB | Future Electronics |
Diode Schottky 40V 3A 2-Pin SMC T/R | Avnet Asia |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
onsemi Schottky Diode, 3A, 40V, DO-214AB | Distrelec |
Status: | Unknown |
---|---|
Series: | SS34 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Product Range | SS34 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Case Temperature Tc | 105°C |
Current Ifsm | 100A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SS34 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 3A |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | SS34 Series |
Automotive Qualification Standard | - |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Schottky barrier diode, 3A, 40V | RS |
Status: | Unknown |
---|---|
Series: | SS34 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Product Range | SS34 Series |
RoHS Compliant | Yes |
SCHOTTKY RECTIFIER, 3A, 40V, DO-214AB | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
WALLPLATE, 3 G, BLANK, SS | Hubbell Wiring Device-Kellems SS34 | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SS34?
Additional datasheets, footprints and schematics for SS34 are listed on our Part Details page. You can also find images and similar parts to SS34 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS34 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS34 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS34 fall under?
The SS34 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS34 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS34 you can contact the distributor directly for product support, shipping queries etc.
Is the SS34 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS34 have stock available?
Authorised distributors including element14, Newark Electronics, Micros, Schukat Electronic and RS have stock available or on a lead time for SS34.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS34 often in real-time on the comparison pages.
What if I can't find stock of SS34?
You can fill out our help required form which you can use to request a quote for SS34 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.