Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
4,398
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,140
in stock
|
Buy Now | |
element14
from US$0.15
|
5,140
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Sager
from US$20.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Metal to Silicon Rectifiers, Majority Carrier Conduction |
Low-Forward Voltage Drop |
Easy Pick and Place |
High-Surge Current Capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS33 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.5 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 100 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC |
MISCELLANEOUS MOSFETS | Farnell |
Diode Schottky 30V 3A 2-Pin SMC T/R | Avnet Asia |
SS33 Series 30 V 3 A Surface Mount Voltage Schottky Rectifier - DO-214AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
RoHS Compliant | Yes |
Schottky Rectifier, 3A, 30V, Do-214Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 3A, 30V, DO-214AB | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SS33?
Additional datasheets, footprints and schematics for SS33 are listed on our Part Details page. You can also find images and similar parts to SS33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS33 fall under?
The SS33 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS33 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS33 you can contact the distributor directly for product support, shipping queries etc.
Is the SS33 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS33 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet Asia and Transfer Multisort Elektronik have stock available or on a lead time for SS33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS33 often in real-time on the comparison pages.
What if I can't find stock of SS33?
You can fill out our help required form which you can use to request a quote for SS33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.