Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
125
in stock
|
Buy Now | |
Micros
from US$0.08
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.29
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,905
in stock
|
Buy Now | |
element14
from US$0.13
|
2,905
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.17
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Metal to Silicon Rectifiers, Majority Carrier Conduction |
Low-Forward Voltage Drop |
Easy Pick and Place |
High-Surge Current Capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS32 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.5 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 100 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC |
MISCELLANEOUS MOSFETS | Farnell |
Diode, Fairchild, SS32 | RS |
SS Series 500 mV 3 A 20 V Max Reverse Voltage Schottky Rectifier - DO-214AB | Future Electronics |
Diode Schottky 20V 3A 2-Pin SMC T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | SS32 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Product Range | SS32 Series |
RoHS Compliant | Yes |
Schottky Rectifier, 3A, 20V, Do-214Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 3A, 20V, DO-214AB | element14 |
Where can I find additional details, specifications and documents for a SS32?
Additional datasheets, footprints and schematics for SS32 are listed on our Part Details page. You can also find images and similar parts to SS32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS32 fall under?
The SS32 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS32 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS32 you can contact the distributor directly for product support, shipping queries etc.
Is the SS32 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS32 have stock available?
Authorised distributors including Micros, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for SS32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS32 often in real-time on the comparison pages.
What if I can't find stock of SS32?
You can fill out our help required form which you can use to request a quote for SS32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.