Status: | Unknown |
---|---|
Series: | SS2P2, SS2P3, SS2P4 |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
51,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
21,000
in stock
|
Buy Now | |
element14
from US$0.11
|
4,430
in stock
|
Buy Now | |
Farnell
from US$0.10
|
4,430
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,790
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS2P2, SS2P3, SS2P4 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
1.5W,6.8V 5%,smp Zener Rohs Compliant: Yes |Vishay SS2P4-M3/84A | Newark Electronics |
Diode Schottky 40V 2A 2-Pin SMP T/R | Avnet America |
DIODE, RECTIFIER, SCHOTTKY, 2A, 40V, SMP | element14 |
Diode Schottky 40V 2A SMP | RS |
SS2P4 Series 24 V 2 A Surface Mount Schottky Barrier Rectifier - DO-220AA | Future Electronics |
Vishay Schottky Rectifier, 2A, 40V, DO-220AA | Distrelec |
Where can I find additional details, specifications and documents for a SS2P4-M3/84A?
Additional datasheets, footprints and schematics for SS2P4-M3/84A are listed on our Part Details page. You can also find images and similar parts to SS2P4-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS2P4-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS2P4-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS2P4-M3/84A fall under?
The SS2P4-M3/84A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SS2P4-M3/84A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS2P4-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SS2P4-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS2P4-M3/84A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for SS2P4-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS2P4-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SS2P4-M3/84A?
You can fill out our help required form which you can use to request a quote for SS2P4-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.