Status: | Unknown |
---|---|
Series: | SS2H9, SS2H10 |
RoHS: | Unknown |
Prices starting from US$0.07
Low profile package |
Guardring for overvoltage protection |
Ideal for automated placement |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Datasheet |
---|
SS2H9, SS2H10 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 90V 2A 2-Pin SMB T/R | Avnet America |
Diode, Schottky, 2A, 90V | Newark Electronics |
DIODE, SCHOTTKY, 2A, 90V | element14 |
2.0A 90V SKY DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SS2H9-E3/5BT?
Additional datasheets, footprints and schematics for SS2H9-E3/5BT are listed on our Part Details page. You can also find images and similar parts to SS2H9-E3/5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS2H9-E3/5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS2H9-E3/5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS2H9-E3/5BT fall under?
The SS2H9-E3/5BT is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SS2H9-E3/5BT when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS2H9-E3/5BT you can contact the distributor directly for product support, shipping queries etc.
Is the SS2H9-E3/5BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS2H9-E3/5BT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SS2H9-E3/5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS2H9-E3/5BT often in real-time on the comparison pages.
What if I can't find stock of SS2H9-E3/5BT?
You can fill out our help required form which you can use to request a quote for SS2H9-E3/5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.