Status: | Unknown |
---|---|
Series: | SS2H9, SS2H10 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
54,750
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
117,000
in stock
|
Buy Now | |
element14
from US$0.15
|
9,961
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
7,579
in stock
|
Buy Now | |
Farnell
from US$0.14
|
6,999
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
5,717
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,962
in stock
|
Buy Now | |
RS
from US$0.16
|
2,670
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
2,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,070
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Guardring for overvoltage protection |
Ideal for automated placement |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Datasheet |
---|
SS2H9, SS2H10 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS2H10 Series 100 V 75 A High-Voltage Surface Mount Schottky Rectifier-DO-214AA | Future Electronics |
RECTIFIER, STANDARD, 2A, 100V, DO-214AA | element14 |
Vishay Schottky Rectifier, 2A, 100V, DO-214AA | Distrelec |
Schottky Rectifier, 2A, 100V, Do-214Aa | Newark Electronics |
Diode Schottky 100V 2A SMB | RS |
Schottky Rectifier, 100 V, 2 A, Single, DO-214AA (SMB), 2 Pins, 790 mV | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky Barrier, Vr 100V, If 2A, Pkg DO-214AA (SMB),Vf 0.65V, Tj +175degc | General Semiconductor / Vishay SS2H10-E3/52T | RS Americas |
SCHOTTKY-DIODE 2A 100V SMB | Rutronik |
Where can I find additional details, specifications and documents for a SS2H10-E3/52T?
Additional datasheets, footprints and schematics for SS2H10-E3/52T are listed on our Part Details page. You can also find images and similar parts to SS2H10-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS2H10-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS2H10-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS2H10-E3/52T fall under?
The SS2H10-E3/52T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS2H10-E3/52T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS2H10-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the SS2H10-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS2H10-E3/52T have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Chip One Stop and Farnell have stock available or on a lead time for SS2H10-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS2H10-E3/52T often in real-time on the comparison pages.
What if I can't find stock of SS2H10-E3/52T?
You can fill out our help required form which you can use to request a quote for SS2H10-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.