Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0361
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
632
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0361
|
2,495
in stock
|
Buy Now | |
Toby Electronics
from US$0.0448
|
945
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
632
in stock
|
Buy Now | |
element14
from US$0.22
|
632
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junctions |
High-Current Capability, Low VF |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS28 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 80 |
VF Max (V) | 0.85 |
IRM Max (µA) | 400 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB |
Schottky Rectifier, 2A, 80V, Do-214Aa | Newark Electronics |
RECTIFIER, SCHOTTKY, 2A, 80V, DO-214AA | element14 |
SS28 Series 80 V 50 A Surface Mount Schottky Rectifier - DO-214AA | Future Electronics |
Diode Schottky 80V 2A 2-Pin DO-214AA T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SS28?
Additional datasheets, footprints and schematics for SS28 are listed on our Part Details page. You can also find images and similar parts to SS28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS28 fall under?
The SS28 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS28 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS28 you can contact the distributor directly for product support, shipping queries etc.
Is the SS28 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS28 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Toby Electronics, Newark Electronics and element14 have stock available or on a lead time for SS28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS28 often in real-time on the comparison pages.
What if I can't find stock of SS28?
You can fill out our help required form which you can use to request a quote for SS28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.