Status: | Unknown |
---|---|
Series: | SS22, SS23, SS24, SS25, SS26 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
212,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
189,750
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
189,750
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
114,750
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
94,500
in stock
|
Buy Now | |
element14
from US$0.18
|
22,907
in stock
|
Buy Now | |
Farnell
from US$0.19
|
22,904
in stock
|
Buy Now | |
RS
from US$0.20
|
20,760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
13,965
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,537
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
531
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS22, SS23, SS24, SS25, SS26 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS26 Series 60 V 2 A Surface Mount Schottky Barrier Rectifier - DO-214AA (SMB) | Future Electronics |
1.5Kw,24V 5%,unidir,smpc Tvs Rohs Compliant: Yes |Vishay SS26-E3/52T | Newark Electronics |
Diode Schottky 60V 2A 2-Pin SMB T/R | Avnet America |
SCHOTTKY-DIODE 2A 60V SMB | Rutronik |
DIODE, RECTIFIER, 2A, 60V, DO-214AA | element14 |
Diode Schottky 60V 2A SMB | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay Schottky Diode, 2A, 60V, DO-214AA | Distrelec |
Diode, Schottky Barrier, Vr 60V, If 2A, Pkg DO-214AA (SMB),Vf 0.7V, Tj +150C, Cs 75A | General Semiconductor / Vishay SS26-E3/52T | RS Americas |
Where can I find additional details, specifications and documents for a SS26-E3/52T?
Additional datasheets, footprints and schematics for SS26-E3/52T are listed on our Part Details page. You can also find images and similar parts to SS26-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS26-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS26-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS26-E3/52T fall under?
The SS26-E3/52T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS26-E3/52T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS26-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the SS26-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS26-E3/52T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Rutronik and TTI Europe have stock available or on a lead time for SS26-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS26-E3/52T often in real-time on the comparison pages.
What if I can't find stock of SS26-E3/52T?
You can fill out our help required form which you can use to request a quote for SS26-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.