Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
17,758
in stock
|
Buy Now | |
element14
from US$0.12
|
17,758
in stock
|
Buy Now | |
Farnell
from US$0.11
|
17,758
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0360
|
1,620
in stock
|
Buy Now | |
Toby Electronics
from US$0.0497
|
611
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
42
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junctions |
High-Current Capability, Low VF |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS25 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 50 |
VF Max (V) | 0.7 |
IRM Max (µA) | 400 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB |
ON Semiconductor, SS25 | RS |
DIODE SCHOTTKY 50V 2A DO214AA | Future Electronics |
Diode Schottky 50V 2A 2-Pin DO-214AA T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
RoHS Compliant | Yes |
Schottky Rectifier, 2A, 50V, Do-214Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 2A, 50V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a SS25?
Additional datasheets, footprints and schematics for SS25 are listed on our Part Details page. You can also find images and similar parts to SS25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS25 fall under?
The SS25 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS25 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS25 you can contact the distributor directly for product support, shipping queries etc.
Is the SS25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Toby Electronics have stock available or on a lead time for SS25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS25 often in real-time on the comparison pages.
What if I can't find stock of SS25?
You can fill out our help required form which you can use to request a quote for SS25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.