Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
RoHS Compliant | Yes |
Schottky Rect, Single, 40V, 2A, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a SS24A+?
Additional datasheets, footprints and schematics for SS24A+ are listed on our Part Details page. You can also find images and similar parts to SS24A+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS24A+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS24A+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS24A+ fall under?
The SS24A+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS24A+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS24A+ you can contact the distributor directly for product support, shipping queries etc.
Is the SS24A+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS24A+ have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for SS24A+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS24A+ often in real-time on the comparison pages.
What if I can't find stock of SS24A+?
You can fill out our help required form which you can use to request a quote for SS24A+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.