Status: | Unknown |
---|---|
Series: | SS21V Series |
RoHS: | Unknown |
Inductance | 1.3mH |
---|---|
Rated Current | 3A |
Product Range | SS21V Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 3A |
Common Mode Filter, 1300Uh, Thd | Newark Electronics |
COMMON MODE FILTER, 1300UH, THD | element14 |
Choke, Common Mode, 1.3 mH, 3 A | Avnet America |
AC Line Filters, CMC 1.3mH,3A, 0.07ohm | KEMET SS21V-R300013 | RS Americas |
Where can I find additional details, specifications and documents for a SS21V-R300013?
Additional datasheets, footprints and schematics for SS21V-R300013 are listed on our Part Details page. You can also find images and similar parts to SS21V-R300013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS21V-R300013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS21V-R300013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS21V-R300013 fall under?
The SS21V-R300013 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS21V-R300013 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS21V-R300013 you can contact the distributor directly for product support, shipping queries etc.
Is the SS21V-R300013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS21V-R300013 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SS21V-R300013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS21V-R300013 often in real-time on the comparison pages.
What if I can't find stock of SS21V-R300013?
You can fill out our help required form which you can use to request a quote for SS21V-R300013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.