Status: | Unknown |
---|---|
Series: | SS1P3, SS1P4 |
RoHS: | Unknown |
Prices starting from US$0.05
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS1P3, SS1P4 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
DIODE, RECTIFIER, SCHOTTKY, 1A, 30V, SMP | element14 |
Rectifier Diode, Single, 30 V, 1 A, Smd, 2, 500 Mv |Vishay SS1P3-M3/84A | Newark Electronics |
SS1P3 Series 20 V 1 A High Current Density Schottky Barrier Rectifier - DO-220AA | Future Electronics |
Diode Schottky 30V 1A 2-Pin SMP T/R | Avnet America |
1.0A 30V SKY DO220AA | TTI Europe |
Where can I find additional details, specifications and documents for a SS1P3-M3/84A?
Additional datasheets, footprints and schematics for SS1P3-M3/84A are listed on our Part Details page. You can also find images and similar parts to SS1P3-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS1P3-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS1P3-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS1P3-M3/84A fall under?
The SS1P3-M3/84A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SS1P3-M3/84A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS1P3-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SS1P3-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS1P3-M3/84A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SS1P3-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS1P3-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SS1P3-M3/84A?
You can fill out our help required form which you can use to request a quote for SS1P3-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.