Status: | Unknown |
---|---|
Series: | SS1H9, SS1H10 |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
28,060
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
198,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,050
in stock
|
Buy Now | |
element14
from US$0.11
|
3,050
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Datasheet |
---|
SS1H9, SS1H10 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 90V SKY DO214AC | TTI Europe |
Diode Schottky 90V 1A SMA | RS |
Diode, Schottky, 1A, 90V | Newark Electronics |
DIODE, SCHOTTKY, 1A, 90V | element14 |
Diode Schottky 90V 1A 2-Pin SMA T/R | EBV Elektronik |
SS1H9 Series 90 V 1 A High Voltage Schottky Rectifier Surface Mount - DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a SS1H9-E3/61T?
Additional datasheets, footprints and schematics for SS1H9-E3/61T are listed on our Part Details page. You can also find images and similar parts to SS1H9-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS1H9-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS1H9-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS1H9-E3/61T fall under?
The SS1H9-E3/61T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SS1H9-E3/61T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS1H9-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SS1H9-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS1H9-E3/61T have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS1H9-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS1H9-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SS1H9-E3/61T?
You can fill out our help required form which you can use to request a quote for SS1H9-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.