Status: | Unknown |
---|---|
Series: | SS17HB Series |
RoHS: | Unknown |
Inductance | 14mH |
---|---|
Rated Current | 500mA |
Product Range | SS17HB Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 500mA |
Ac Filter T/H 0.5A 14000Uh Rohs Compliant: Yes |Kemet SS17HB-R05140 | Newark Electronics |
Choke, Common Mode, 14 mH | Avnet America |
COMMON MODE FILTER, 14000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SS17HB-R05140?
Additional datasheets, footprints and schematics for SS17HB-R05140 are listed on our Part Details page. You can also find images and similar parts to SS17HB-R05140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS17HB-R05140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS17HB-R05140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS17HB-R05140 fall under?
The SS17HB-R05140 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS17HB-R05140 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS17HB-R05140 you can contact the distributor directly for product support, shipping queries etc.
Is the SS17HB-R05140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS17HB-R05140 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SS17HB-R05140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS17HB-R05140 often in real-time on the comparison pages.
What if I can't find stock of SS17HB-R05140?
You can fill out our help required form which you can use to request a quote for SS17HB-R05140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.