Status: | Active |
---|---|
Series: | SS16 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,948
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J–Bent Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm tape, 5000 units per 13 inch reel |
Polarity: Cathode Lead Indicated by Polarity Band |
ESD Ratings: Machine Model = C Human Body Model = 3B |
Marking: SS16 |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
SBRA8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | SS16 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.51 |
IRM Max (µA) | 20 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 30 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA-2 |
Schottky Rectifier, 1A, 60V, 403D | Newark Electronics |
Diode Schottky 60V 1A SMA | RS |
SS16 Series 1 A 60 V Surface Mount Schottky Power Rectifier - SMA | Future Electronics |
Diode Schottky 60V 1A 2-Pin SMA T/R | Avnet America |
ON Semi SS16T3G, SMT Schottky Diode, 60V 1A, 2-Pin DO-214AC | ON Semiconductor SS16T3G | RS Americas |
DIODE, SCHOTTKY, 1A, 60V, DO-214AC-2 | Farnell |
Where can I find additional details, specifications and documents for a SS16T3G?
Additional datasheets, footprints and schematics for SS16T3G are listed on our Part Details page. You can also find images and similar parts to SS16T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS16T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS16T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS16T3G fall under?
The SS16T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS16T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS16T3G you can contact the distributor directly for product support, shipping queries etc.
Is the SS16T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS16T3G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for SS16T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS16T3G often in real-time on the comparison pages.
What if I can't find stock of SS16T3G?
You can fill out our help required form which you can use to request a quote for SS16T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.