Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Larger Cathode Pad for Improved Power Dissipation |
Ultra Thin Profile - Package Height < 1.0 mm |
High Surge Current Capability |
Low Power Loss, High Efficiency |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
Industrial Device Qualified per AEC-Q101 Standards |
* See authorized use policy |
Description | SS16FP |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.7 |
IRM Max (µA) | 400 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 30 |
trr Max (ns) | 6 |
Cj Max (pF) | 54 |
Package Type | SOD-123 FL |
Schottky Rect, Aec-Q101, 60V, Sod-123He | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123HE | element14 |
Diode Schottky 60V 1A 2-Pin SOD-123HE T/R | Avnet America |
Where can I find additional details, specifications and documents for a SS16FP?
Additional datasheets, footprints and schematics for SS16FP are listed on our Part Details page. You can also find images and similar parts to SS16FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS16FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS16FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS16FP fall under?
The SS16FP is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS16FP when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS16FP you can contact the distributor directly for product support, shipping queries etc.
Is the SS16FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS16FP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for SS16FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS16FP often in real-time on the comparison pages.
What if I can't find stock of SS16FP?
You can fill out our help required form which you can use to request a quote for SS16FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.