SS14B Semiconductors - Discretes by Multicomp

SCHOTTKY DIODE 1A 40V SMB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.11
14,674
in stock
Buy Now
Logo for element14
element14
from US$0.12
14,674
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.11
14,674
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 1A
Diode Configuration Single
Diode Case Style DO-213AA
No. of Pins 2Pins
Forward Voltage VF Max 600mV
Operating Temperature Max 150°C


SS14B Diodes by Multicomp Pro

SCHOTTKY DIODE, 1A, 40V, SMB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 1A
Diode Configuration Single
Diode Case Style DO-213AA
No. of Pins 2Pins
Forward Voltage VF Max 600mV
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Schottky Diode, 1A, 40V, Smb | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SS14B?

Additional datasheets, footprints and schematics for SS14B are listed on our Part Details page. You can also find images and similar parts to SS14B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SS14B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS14B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SS14B fall under?

The SS14B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to SS14B when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SS14B you can contact the distributor directly for product support, shipping queries etc.

Is the SS14B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SS14B have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SS14B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SS14B often in real-time on the comparison pages.

What if I can't find stock of SS14B?

You can fill out our help required form which you can use to request a quote for SS14B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay