Status: | Unknown |
---|---|
Series: | SS12P Series |
RoHS: | Unknown |
Prices starting from US$0.28
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 12A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 560mV |
Forward Surge Current Ifsm Max | 280A |
Operating Temperature Max | 150°C |
Product Range | SS12P Series |
Automotive Qualification Standard | - |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
12A,20V,sm Sky Rect. E3 Rohs Compliant: Yes |Vishay SS12P2L-M3/86A | Newark Electronics |
SS12P2L Series 20 V 12 A High Current Density Schottky Barrier Rectifier - TO-277A | Future Electronics |
Diode Schottky 20V 12A 3-Pin SMPC T/R | Avnet America |
DIODE, SCHOTTKY, RECTI, 12A, 20V, SMPC | Farnell |
Where can I find additional details, specifications and documents for a SS12P2L-M3/86A?
Additional datasheets, footprints and schematics for SS12P2L-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS12P2L-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS12P2L-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS12P2L-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS12P2L-M3/86A fall under?
The SS12P2L-M3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS12P2L-M3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS12P2L-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS12P2L-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS12P2L-M3/86A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SS12P2L-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS12P2L-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS12P2L-M3/86A?
You can fill out our help required form which you can use to request a quote for SS12P2L-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.