Status: | Unknown |
---|---|
Series: | SS11VL Series |
RoHS: | Unknown |
Prices starting from US$0.70
Inductance | 900µH |
---|---|
Rated Current | 3A |
Product Range | SS11VL Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 3A |
V Rohs Compliant: Yes |Kemet SS11VL-R30009 | Newark Electronics |
Choke, Common Mode, 900 uH, 3 A | Avnet America |
AC Line Filters, CMC 0.9mH,3A, 0.06ohm | KEMET SS11VL-R30009 | RS Americas |
COMMON MODE FILTER, 900UH, THD | Farnell |
Where can I find additional details, specifications and documents for a SS11VL-R30009?
Additional datasheets, footprints and schematics for SS11VL-R30009 are listed on our Part Details page. You can also find images and similar parts to SS11VL-R30009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS11VL-R30009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS11VL-R30009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS11VL-R30009 fall under?
The SS11VL-R30009 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS11VL-R30009 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS11VL-R30009 you can contact the distributor directly for product support, shipping queries etc.
Is the SS11VL-R30009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS11VL-R30009 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SS11VL-R30009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS11VL-R30009 often in real-time on the comparison pages.
What if I can't find stock of SS11VL-R30009?
You can fill out our help required form which you can use to request a quote for SS11VL-R30009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.