Status: | Unknown |
---|---|
Series: | SS11VL Series |
RoHS: | Unknown |
Inductance | 2.4mH |
---|---|
Rated Current | 1.7A |
Product Range | SS11VL Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1.7A |
COMMON MODE FILTER, 2400UH, THD | Farnell |
Common Mode Filter, 2400Uh, Thd | Newark Electronics |
Choke, Common Mode, 2.4 mH, 1.7 A | Avnet America |
AC Line Filters, CMC 2.4mH,1.7A, 0.19ohm | KEMET SS11VL-17024 | RS Americas |
Where can I find additional details, specifications and documents for a SS11VL-17024?
Additional datasheets, footprints and schematics for SS11VL-17024 are listed on our Part Details page. You can also find images and similar parts to SS11VL-17024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS11VL-17024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS11VL-17024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS11VL-17024 fall under?
The SS11VL-17024 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS11VL-17024 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS11VL-17024 you can contact the distributor directly for product support, shipping queries etc.
Is the SS11VL-17024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS11VL-17024 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SS11VL-17024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS11VL-17024 often in real-time on the comparison pages.
What if I can't find stock of SS11VL-17024?
You can fill out our help required form which you can use to request a quote for SS11VL-17024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.