Status: | Unknown |
---|---|
Series: | SS11VL Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
74,400
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
74,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
600
in stock
|
Buy Now | |
CoreStaff
from US$0.72
|
498
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
element14
from US$0.89
|
-
|
Buy Now | |
Farnell
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 23mH |
---|---|
Rated Current | 500mA |
Product Range | SS11VL Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 500mA |
Ac Filter T/H 0.5A 23000Uh Rohs Compliant: Yes |Kemet SS11VL-05230 | Newark Electronics |
Choke, Common Mode, 23 mH, 500 mA | Avnet America |
Common Mode Choke THT AC 0.5A 23mH | RS |
SS Thru Hole Common mode filter, -25to+75 degC, 500 mA, 1.8Ohm, 22x14.5x21.5mm | KEMET SS11VL-05230 | RS Americas |
COMMON MODE FILTER, 23000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SS11VL-05230?
Additional datasheets, footprints and schematics for SS11VL-05230 are listed on our Part Details page. You can also find images and similar parts to SS11VL-05230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS11VL-05230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS11VL-05230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS11VL-05230 fall under?
The SS11VL-05230 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS11VL-05230 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS11VL-05230 you can contact the distributor directly for product support, shipping queries etc.
Is the SS11VL-05230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS11VL-05230 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Chip One Stop and CoreStaff have stock available or on a lead time for SS11VL-05230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS11VL-05230 often in real-time on the comparison pages.
What if I can't find stock of SS11VL-05230?
You can fill out our help required form which you can use to request a quote for SS11VL-05230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.