Status: | Unknown |
---|---|
Series: | SS10P3, SS10P4 |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
3,290
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
28,500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
2,916
in stock
|
Buy Now | |
element14
from US$0.29
|
2,916
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,916
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
975
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
174
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,500
in stock
|
Buy Now | |
Avnet Asia
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS10P3, SS10P4 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
10A 40V SKY TO277A | TTI Europe |
SS10P4 Series 40 V 10 A SMT High Current Density Schottky Rectifier - TO-277A | Future Electronics |
Diode Schottky 40V 10A | RS |
Rectifier Diode, Single, 40 V, 10 A, To-277A, 3, 560 Mv Rohs Compliant: Yes |Vishay SS10P4-M3/86A | Newark Electronics |
RECTIFIER, STANDARD, 10A, 40V, TO-277A-3 | element14 |
RECTIFIER, TO-227A (SMPC), 40V, 10A, SMDPLANAR SCHOTTKY, Halogen Free | General Semiconductor / Vishay SS10P4-M3/86A | RS Americas |
Diode Schottky 40V 10A 3-Pin SMPC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SS10P4-M3/86A?
Additional datasheets, footprints and schematics for SS10P4-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS10P4-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS10P4-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS10P4-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS10P4-M3/86A fall under?
The SS10P4-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS10P4-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS10P4-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS10P4-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS10P4-M3/86A have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for SS10P4-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS10P4-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS10P4-M3/86A?
You can fill out our help required form which you can use to request a quote for SS10P4-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.