SRTAG2K-DMC6T/2 Semiconductors - ICs by STMicroelectronics

NFC/RFID TAG 2KBIT 13.56MHZ QFN-8

Status: Unknown
Series: SRTAG-D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Min 13.553MHz
Frequency Max 13.567MHz
RFID IC Type Read Write
Programmable Memory 2Kbit
Output Power -
RF IC Case Style QFN
No. of Pins 8Pins
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Current Consumption 100mA
Product Range SRTAG-D Series
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

NFC/RFID TAG, 2KBIT, 13.56MHZ, QFN-8 | Farnell
NFC Forum Type 4 Tag IC 8-Pin UFDFPN T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRTAG2K-DMC6T/2?

Additional datasheets, footprints and schematics for SRTAG2K-DMC6T/2 are listed on our Part Details page. You can also find images and similar parts to SRTAG2K-DMC6T/2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRTAG2K-DMC6T/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRTAG2K-DMC6T/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRTAG2K-DMC6T/2 fall under?

The SRTAG2K-DMC6T/2 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to SRTAG2K-DMC6T/2 when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRTAG2K-DMC6T/2 you can contact the distributor directly for product support, shipping queries etc.

Is the SRTAG2K-DMC6T/2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRTAG2K-DMC6T/2 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for SRTAG2K-DMC6T/2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRTAG2K-DMC6T/2 often in real-time on the comparison pages.

What if I can't find stock of SRTAG2K-DMC6T/2?

You can fill out our help required form which you can use to request a quote for SRTAG2K-DMC6T/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay