Status: | Unknown |
---|---|
Series: | SRL7 Series |
RoHS: | Unknown |
Contact Configuration | 5PST-NO DPST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | SRL7 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Te Connectivity/Potter-Brumfield |Potter&brumfield Te Connectivity SRL7-523-D024 | Newark Electronics |
FORCE GUIDED RELAY | TTI Europe |
SCRSRL7-523-D024 | Avnet America |
Where can I find additional details, specifications and documents for a SRL7-523-D024?
Additional datasheets, footprints and schematics for SRL7-523-D024 are listed on our Part Details page. You can also find images and similar parts to SRL7-523-D024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRL7-523-D024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRL7-523-D024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRL7-523-D024 fall under?
The SRL7-523-D024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SRL7-523-D024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRL7-523-D024 you can contact the distributor directly for product support, shipping queries etc.
Is the SRL7-523-D024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRL7-523-D024 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Avnet America have stock available or on a lead time for SRL7-523-D024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRL7-523-D024 often in real-time on the comparison pages.
What if I can't find stock of SRL7-523-D024?
You can fill out our help required form which you can use to request a quote for SRL7-523-D024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.