SRK15-MDB-32A-001 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

RECP ASM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.15

Distributor Stock
Logo for TE Store
TE Store
from US$21.15
288
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$46.69
56
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Color Black
Number of Sections 1
Number of Rows 4
Number of Positions 32
Pin Diameter 1.5mm, .039in, 1mm, .059in
Interface Plating Tin (Sn)
Length 3.23in, 82.04mm
Width 1.57in, 39.88mm
Nominal Voltage Architecture 12V, 48V, 24V, 240V, 42V
Voltage Rating (Max) 250VAC
Operating Voltage 250VAC, 250VDC
Centerline (Pitch) .134in, 3.4mm
UL Flammability Rating None
Degree of Protection IP67
PCB Mount Retention Type Solder Tail
PCB Mount Retention With
Panel Mount Feature Without
Locking Interface With
Mounting Holes With
PCB Mount Alignment With
Mounting Orientation Vertical/180°
Packaging Quantity 1
Packaging Type Box
Sealable Yes
Shielded Yes
Hybrid Header Yes
Connector & Contact Terminates To Printed Circuit Board
Termination Method Through Hole - Solder
Operating Temperature (Max) 149°F, 230°F, 80°C, 110°C, 167°F, 185°F, 65°C, 70°C, 125°C, 120°C, 257°F, 158°F, 194°F, 90°C, 85°C, 75°C, 212°F, 176°F, 248°F, 221°F, 105°C, 100°C
Operating Temperature Range -55 – 125°C, -67 – 257°F

Compatible Parts


Alternative Descriptions

HDR, 32P, BLK, ST, SN/NI/CU, B PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 32 Number of Rows: 4 PCB Mount Header Vertical Wire-to-Board 32 | Deutsch Strike Header | Part Number: SRK15-MDB-32A-001 | Internal Number: SRK15-MDB-32A-001 | TE Connectivity | TE Store
HDR 32P BLK ST SN/NI/CU B | Rapid Electronics
Conn Sealed Receptacle 32 POS Solder ST Panel Mount/Through Hole Box | Avnet America
HDR, 32P, BLK, ST, SN/NI/CU, B | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRK15-MDB-32A-001?

Additional datasheets, footprints and schematics for SRK15-MDB-32A-001 are listed on our Part Details page. You can also find images and similar parts to SRK15-MDB-32A-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRK15-MDB-32A-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK15-MDB-32A-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRK15-MDB-32A-001 fall under?

The SRK15-MDB-32A-001 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to SRK15-MDB-32A-001 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRK15-MDB-32A-001 you can contact the distributor directly for product support, shipping queries etc.

Is the SRK15-MDB-32A-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRK15-MDB-32A-001 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Avnet America and Boersig have stock available or on a lead time for SRK15-MDB-32A-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRK15-MDB-32A-001 often in real-time on the comparison pages.

What if I can't find stock of SRK15-MDB-32A-001?

You can fill out our help required form which you can use to request a quote for SRK15-MDB-32A-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay