Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.53
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$26.53
|
192
in stock
|
Buy Now |
Connector Code | A |
---|---|
Color | Black |
Number of Rows | 8 |
Number of Sections | 2 |
Number of Positions | 32 |
Pin Diameter | 1mm, .059in, 1.5mm, .039in |
Interface Plating | Tin (Sn) |
Width | 82mm, 3.23in |
Length | 1.57in, 39.87mm |
Nominal Voltage Architecture | 42V, 24V, 80V, 12V, 48V, 240V, 125V, 90V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VAC, 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | With |
Panel Mount Feature | With |
PCB Mount Retention Type | Solder Tail |
Packaging Type | Box |
Packaging Quantity | 48 |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 212°F, 176°F, 167°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 110°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDR, 32P, BLK, ST, SN/NI/CU, A | TTI Europe |
Where can I find additional details, specifications and documents for a SRK15-MDA-32A-001?
Additional datasheets, footprints and schematics for SRK15-MDA-32A-001 are listed on our Part Details page. You can also find images and similar parts to SRK15-MDA-32A-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRK15-MDA-32A-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK15-MDA-32A-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRK15-MDA-32A-001 fall under?
The SRK15-MDA-32A-001 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to SRK15-MDA-32A-001 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRK15-MDA-32A-001 you can contact the distributor directly for product support, shipping queries etc.
Is the SRK15-MDA-32A-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRK15-MDA-32A-001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for SRK15-MDA-32A-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRK15-MDA-32A-001 often in real-time on the comparison pages.
What if I can't find stock of SRK15-MDA-32A-001?
You can fill out our help required form which you can use to request a quote for SRK15-MDA-32A-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.