Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.74
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$55.74
|
911
in stock
|
Buy Now |
Connector Code | B |
---|---|
Color | Black |
Number of Positions | 32 |
Number of Rows | 8 |
Number of Sections | 2 |
Interface Plating | Tin (Sn) |
Pin Diameter | .059in, 1.5mm, .039in, 1mm |
Length | 1.57in, 39.87mm |
Width | 82mm, 3.23in |
Voltage Rating (Max) | 12VDC, 250VAC |
Nominal Voltage Architecture | 90V, 125V, 240V, 48V, 12V, 80V, 24V, 42V |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | None |
Degree of Protection | IP 68 |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | With |
Mounting Holes | With |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Alignment | With |
Packaging Quantity | 48 |
Packaging Type | Box |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Header | Yes |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 158°F, 221°F, 149°F, 105°C, 100°C, 194°F, 257°F, 80°C, 185°F, 125°C, 120°C, 230°F, 248°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDR, 32P, BLK, RA, SN/NI/CU, B PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 32 Number of Rows: 4 PCB Mount Header Right Angle Wire-to-Board 32 | Deutsch Strike Header | Part Number: SRK13-MDB-32A-001 | Internal Number: SRK13-MDB-32A-001 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SRK13-MDB-32A-001?
Additional datasheets, footprints and schematics for SRK13-MDB-32A-001 are listed on our Part Details page. You can also find images and similar parts to SRK13-MDB-32A-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRK13-MDB-32A-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK13-MDB-32A-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRK13-MDB-32A-001 fall under?
The SRK13-MDB-32A-001 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to SRK13-MDB-32A-001 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRK13-MDB-32A-001 you can contact the distributor directly for product support, shipping queries etc.
Is the SRK13-MDB-32A-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRK13-MDB-32A-001 have stock available?
Authorised distributors including TE Store have stock available or on a lead time for SRK13-MDB-32A-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRK13-MDB-32A-001 often in real-time on the comparison pages.
What if I can't find stock of SRK13-MDB-32A-001?
You can fill out our help required form which you can use to request a quote for SRK13-MDB-32A-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.