SRK06-FLA-64A-001 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: 1899782-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.13

Distributor Stock
Logo for Farnell
Farnell
from US$86.63
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$26.13
65
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
320
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$82.34
-
Buy Now
Logo for element14
element14
from US$82.99
-
Buy Now
Logo for Boersig
Boersig
from US$28.50
-
Buy Now

Specifications

Color Black
Body Material PBT GF
Cable Exit Angle 180°
Connector Code A
Blank Cavity Position 0
Number of Positions 64
Number of Rows 8
Mating Pin Diameter .062in, .039in, .99mm, 1.56mm
Contact Current Rating (Max) 7.5A
Width 48.501mm, 1.909in
Length 85.08mm, 3.35in
Height 2.78in, 70.6mm
Terminal Position Assurance No
Mounting Feature Without
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Quantity 80
Packaging Method Box
Strain Relief No
Connector & Contact Terminates To Wire & Cable
Connector Style Housing for female terminals
Connector System Wire-to-Board, Wire-to-Wire
Primary Locking Feature Integrated in Housing
Hybrid Connector Yes
Row-to-Row Spacing 3.4mm, .134in
Sealable Yes
Operating Temperature Range -55 – 125°C, -67 – 257°F

Compatible Parts


Alternative Descriptions

Conn Sealed Housing Plug 64 POS ST Cable Mount Box | Avnet Abacus
Plug, Strike, Full Size, 64 Position | Newark Electronics
PLUG, STRIKE, FULL SIZE, 64WAY | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRK06-FLA-64A-001?

Additional datasheets, footprints and schematics for SRK06-FLA-64A-001 are listed on our Part Details page. You can also find images and similar parts to SRK06-FLA-64A-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRK06-FLA-64A-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK06-FLA-64A-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRK06-FLA-64A-001 fall under?

The SRK06-FLA-64A-001 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to SRK06-FLA-64A-001 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRK06-FLA-64A-001 you can contact the distributor directly for product support, shipping queries etc.

Is the SRK06-FLA-64A-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRK06-FLA-64A-001 have stock available?

Authorised distributors including TTI Europe, Avnet Abacus, Newark Electronics, element14 and Boersig have stock available or on a lead time for SRK06-FLA-64A-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRK06-FLA-64A-001 often in real-time on the comparison pages.

What if I can't find stock of SRK06-FLA-64A-001?

You can fill out our help required form which you can use to request a quote for SRK06-FLA-64A-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay