Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Connector Code | B |
Color | Black |
Number of Rows | 8 |
Number of Positions | 32 |
Mating Pin Diameter | 1.5mm, .059in |
Degree of Protection | IP67 |
Mounting Feature | Without |
Connector Mounting Type | Panel |
Terminal Position Assurance | Yes |
Packaging Method | Package |
Packaging Quantity | 108 |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a SRK02-MDB-32A-001?
Additional datasheets, footprints and schematics for SRK02-MDB-32A-001 are listed on our Part Details page. You can also find images and similar parts to SRK02-MDB-32A-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRK02-MDB-32A-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK02-MDB-32A-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRK02-MDB-32A-001 fall under?
The SRK02-MDB-32A-001 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to SRK02-MDB-32A-001 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRK02-MDB-32A-001 you can contact the distributor directly for product support, shipping queries etc.
Is the SRK02-MDB-32A-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRK02-MDB-32A-001 have stock available?
There is no stock from authorised distributors for SRK02-MDB-32A-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRK02-MDB-32A-001 often in real-time on the comparison pages.
What if I can't find stock of SRK02-MDB-32A-001?
You can fill out our help required form which you can use to request a quote for SRK02-MDB-32A-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.