Status: | Active |
---|---|
Series: | SRDA05-4 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SO-8 Package |
Peak Power - 500 Watts 8 x 20 µS |
ESD Rating: IEC 61000-4-2 (ESD) 15 kV (air) 8 kV (contact) IEC 61000-4-4 (EFT) 40 A (5/50 ns) IEC 61000-4-5 (lightning) 23 (8/20 ?s) |
UL Flammability Rating of 94V-0 |
Pb-Free Package is Available |
Applications |
---|
High Speed Communication Line Protection |
Description | SRDA05-4 |
---|---|
Compliance | Pb-free |
Interface | T1/E1, T3/E3 |
Number of Lines | 4 |
Direction | Bidirectional |
C Max (pF) | 8 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 10 |
PPK Max (W) | 500 |
Package Type | SOIC-8 |
SRDA05-4R2 Series 6 V 500 W Low Capacitance Surface Mount TVS -SOIC-8 | Future Electronics |
ESD Suppressor Diode Arrays 15KV 8-Pin SOIC N T/R | EBV Elektronik |
SRDA05-4R2G, OSPI 500 WATT 6V TVS ARY | RS |
Esd Protection Device, 5V, Soic-8 | Newark Electronics |
SRDA05-4R2G, Quad Uni-Directional TVS Diode Array, 500W, 8-Pin SOIC | ON Semiconductor SRDA05-4R2G | RS Americas |
TVS DIODE, 500W, 6V, SOIC, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a SRDA05-4R2G?
Additional datasheets, footprints and schematics for SRDA05-4R2G are listed on our Part Details page. You can also find images and similar parts to SRDA05-4R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRDA05-4R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRDA05-4R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRDA05-4R2G fall under?
The SRDA05-4R2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SRDA05-4R2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRDA05-4R2G you can contact the distributor directly for product support, shipping queries etc.
Is the SRDA05-4R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SRDA05-4R2G have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for SRDA05-4R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRDA05-4R2G often in real-time on the comparison pages.
What if I can't find stock of SRDA05-4R2G?
You can fill out our help required form which you can use to request a quote for SRDA05-4R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.