Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.67
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.67
|
37,757
in stock
|
Buy Now |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 1.65V to 1.95V 3V to 3.6V 1.65V to 3.6V |
Control Interface | I2C SPI |
Audio IC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4382 |
Control / Process Application | Digital Audio Interface Digital Audio Recorders and Mixing Desks Digital Audio Routers |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.65V |
Termination Type | Surface Mount Device |
Combo Sample Rate Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a SRC4382IPFB.?
Additional datasheets, footprints and schematics for SRC4382IPFB. are listed on our Part Details page. You can also find images and similar parts to SRC4382IPFB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRC4382IPFB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRC4382IPFB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRC4382IPFB. fall under?
The SRC4382IPFB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to SRC4382IPFB. when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRC4382IPFB. you can contact the distributor directly for product support, shipping queries etc.
Is the SRC4382IPFB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRC4382IPFB. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SRC4382IPFB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRC4382IPFB. often in real-time on the comparison pages.
What if I can't find stock of SRC4382IPFB.?
You can fill out our help required form which you can use to request a quote for SRC4382IPFB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.